RKF 401-639/1F Sensors & Transducers by Lumberg

SENSOR CORD 4P 7/8" RCPT-FREE END 1F

Status: Unknown
Series: RKF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.63

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$19.63
-
Buy Now

Specifications

Connector Type A 7/8" Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 300mm
Cable Length - Imperial 1ft
Product Range RKF Series

Alternative Descriptions

Sensor Cord, 4P, 7/8" Rcpt-Free End, 1F | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKF 401-639/1F?

Additional datasheets, footprints and schematics for RKF 401-639/1F are listed on our Part Details page. You can also find images and similar parts to RKF 401-639/1F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKF 401-639/1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKF 401-639/1F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKF 401-639/1F fall under?

The RKF 401-639/1F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RKF 401-639/1F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKF 401-639/1F you can contact the distributor directly for product support, shipping queries etc.

Is the RKF 401-639/1F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKF 401-639/1F have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for RKF 401-639/1F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKF 401-639/1F often in real-time on the comparison pages.

What if I can't find stock of RKF 401-639/1F?

You can fill out our help required form which you can use to request a quote for RKF 401-639/1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay