Status: | Unknown |
---|---|
Series: | RKE Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 3kVA |
---|---|
Secondary Voltages | 2 x 115V |
Transformer Mounting | Panel |
Product Range | RKE Series |
RoHS Compliant | Yes |
Transformer, Toroid, 230V, 3Kva | Newark Electronics |
Where can I find additional details, specifications and documents for a RKE 3000/2X115?
Additional datasheets, footprints and schematics for RKE 3000/2X115 are listed on our Part Details page. You can also find images and similar parts to RKE 3000/2X115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKE 3000/2X115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKE 3000/2X115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKE 3000/2X115 fall under?
The RKE 3000/2X115 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to RKE 3000/2X115 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKE 3000/2X115 you can contact the distributor directly for product support, shipping queries etc.
Is the RKE 3000/2X115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKE 3000/2X115 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RKE 3000/2X115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKE 3000/2X115 often in real-time on the comparison pages.
What if I can't find stock of RKE 3000/2X115?
You can fill out our help required form which you can use to request a quote for RKE 3000/2X115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.