Status: | Unknown |
---|---|
Series: | RKE/H Series |
RoHS: | Unknown |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.06
|
64
in stock
|
Buy Now | |
Sager
from US$3.61
|
576
in stock
|
Buy Now | |
Rutronik
from US$4.57
|
275
in stock
|
Buy Now | |
Future Electronics
from US$3.89
|
100
in stock
|
Buy Now | |
Distrelec
from US$3.85
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.42
|
47
in stock
|
Buy Now | |
Schukat Electronic
from US$3.94
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
RS Americas
from US$4.43
|
-
|
Buy Now | |
element14
from US$4.84
|
-
|
Buy Now | |
Richardson RFPD
from US$3.80
|
-
|
Buy Now | |
Farnell
from US$4.83
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKE/H Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA IEC UL |
Isolated DC/DC Converters - Through Hole 1W 5Vout 200mA SIP7 | Sager |
DC/DC Mod 24V to 05V 1W 4kV 4kV THT | Rutronik |
RKE Series 1 W 24 Vin 5 V Output ECONOLINE DC/DC-Converter - SIP-7 | Future Electronics |
DC/DC Converter Isolated 24V 1W | RS |
Recom DC/DC Converter 24 ... 24V 5V 200mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 24:5V 0,2A 1W 4kV | Schukat Electronic |
Dc/Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC-Converter, 1W, 24Vin, 5Vout, Unregulated, SIP7, RKE Series | RECOM Power Inc. RKE-2405S/H | RS Americas |
DC CONVERTER, 5V, 0.2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RKE-2405S/H?
Additional datasheets, footprints and schematics for RKE-2405S/H are listed on our Part Details page. You can also find images and similar parts to RKE-2405S/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKE-2405S/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKE-2405S/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKE-2405S/H fall under?
The RKE-2405S/H is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKE-2405S/H when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKE-2405S/H you can contact the distributor directly for product support, shipping queries etc.
Is the RKE-2405S/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKE-2405S/H have stock available?
Authorised distributors including Sager, Rutronik, Future Electronics, RS and Distrelec have stock available or on a lead time for RKE-2405S/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKE-2405S/H often in real-time on the comparison pages.
What if I can't find stock of RKE-2405S/H?
You can fill out our help required form which you can use to request a quote for RKE-2405S/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.