Status: | Unknown |
---|---|
Series: | RKD Series |
RoHS: | Compliant |
Power Rating | 800VA |
---|---|
Secondary Voltages | 2 x 40V |
Transformer Mounting | PC Board |
Product Range | RKD Series |
RoHS Compliant | Yes |
Toroidal Transformer 2x40V 800VA | RS |
Transformer, Toroid, 80V, 800Va | Newark Electronics |
Where can I find additional details, specifications and documents for a RKD 800/2X40?
Additional datasheets, footprints and schematics for RKD 800/2X40 are listed on our Part Details page. You can also find images and similar parts to RKD 800/2X40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKD 800/2X40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKD 800/2X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKD 800/2X40 fall under?
The RKD 800/2X40 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to RKD 800/2X40 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 800/2X40 you can contact the distributor directly for product support, shipping queries etc.
Is the RKD 800/2X40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKD 800/2X40 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for RKD 800/2X40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKD 800/2X40 often in real-time on the comparison pages.
What if I can't find stock of RKD 800/2X40?
You can fill out our help required form which you can use to request a quote for RKD 800/2X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.