Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 7/8" Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 1.82m |
Cable Length - Imperial | 6ft |
RoHS Compliant | Yes |
Single Ended Sensor Cordset, Mini 7/8 5 Position Female, 6Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a RK 50-777/6F?
Additional datasheets, footprints and schematics for RK 50-777/6F are listed on our Part Details page. You can also find images and similar parts to RK 50-777/6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK 50-777/6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK 50-777/6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK 50-777/6F fall under?
The RK 50-777/6F is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to RK 50-777/6F when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK 50-777/6F you can contact the distributor directly for product support, shipping queries etc.
Is the RK 50-777/6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK 50-777/6F have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for RK 50-777/6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK 50-777/6F often in real-time on the comparison pages.
What if I can't find stock of RK 50-777/6F?
You can fill out our help required form which you can use to request a quote for RK 50-777/6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.