RK 30-738/20F Sensors & Transducers by Lumberg

SENSOR CORD 3P RCPT-FREE END 20FT

Status: Unknown
Series: RK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.91

Distributor Stock
Logo for Farnell
Farnell
from US$53.06
No stock
Buy Now
Logo for element14
element14
from US$41.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A 7/8" Sensor Straight 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 6.1m
Cable Length - Imperial 20ft
Product Range RK Series

Alternative Descriptions

Sensor Cord, 3P, Rcpt-Free End, 20Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RK 30-738/20F?

Additional datasheets, footprints and schematics for RK 30-738/20F are listed on our Part Details page. You can also find images and similar parts to RK 30-738/20F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RK 30-738/20F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK 30-738/20F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RK 30-738/20F fall under?

The RK 30-738/20F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RK 30-738/20F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RK 30-738/20F you can contact the distributor directly for product support, shipping queries etc.

Is the RK 30-738/20F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RK 30-738/20F have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RK 30-738/20F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RK 30-738/20F often in real-time on the comparison pages.

What if I can't find stock of RK 30-738/20F?

You can fill out our help required form which you can use to request a quote for RK 30-738/20F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay