Status: | Unknown |
---|---|
Series: | RK Series |
RoHS: | Unknown |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.11
|
No stock
|
Buy Now | |
Schukat Electronic
from US$6.76
|
78
in stock
|
Buy Now | |
Rutronik
from US$8.39
|
-
|
Buy Now | |
Newark Electronics
from US$7.37
|
-
|
Buy Now | |
Future Electronics
from US$7.84
|
-
|
Buy Now | |
RS Americas
from US$9.31
|
-
|
Buy Now | |
element14
from US$7.57
|
-
|
Buy Now | |
Sager
from US$6.44
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RK Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 UL |
Input Voltage | 24V |
DC/DC Conv 24V:12V 84mA 1W SIP7 | Schukat Electronic |
DC/DC Mod 24V to 12V 1W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 12V, 0.084A | Newark Electronics |
RK Series 1 W 24 V Input 12 V Single Output DC-DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 12Vdc, I/O isolation 3000Vdc | RECOM Power Inc. RK-2412S | RS Americas |
DC/DC CONV, 1W, 12V, 0.084A, SIP | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 24Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RK-2412S?
Additional datasheets, footprints and schematics for RK-2412S are listed on our Part Details page. You can also find images and similar parts to RK-2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-2412S fall under?
The RK-2412S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RK-2412S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-2412S you can contact the distributor directly for product support, shipping queries etc.
Is the RK-2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-2412S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RK-2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-2412S often in real-time on the comparison pages.
What if I can't find stock of RK-2412S?
You can fill out our help required form which you can use to request a quote for RK-2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.