Status: | Unknown |
---|---|
Series: | RK Series |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.75
|
No stock
|
Buy Now | |
Schukat Electronic
from US$6.76
|
82
in stock
|
Buy Now | |
Rutronik
from US$8.39
|
-
|
Buy Now | |
Newark Electronics
from US$7.37
|
-
|
Buy Now | |
Future Electronics
from US$7.80
|
-
|
Buy Now | |
RS Americas
from US$10.46
|
-
|
Buy Now | |
Sager
from US$6.44
|
-
|
Buy Now | |
Farnell
from US$3.27
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RK Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 UL |
Input Voltage | 24V |
DC/DC Conv 24V:05V 200mA 1W SIP7 | Schukat Electronic |
DC/DC Mod 24V to 05V 1W 3kV 3kV THT | Rutronik |
DC/DC converter,24Vin,5Vout 200mA,1W | RS |
Dc-Dc Converter, Medical, 5V, 0.2A, Sip | Newark Electronics |
America Only - RK Series 2 W Single Output 5 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 21.6 to 26.4V dc, Vout 5V dc, I/O isolation 3000V dc | RECOM Power Inc. RK-2405S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 24Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RK-2405S?
Additional datasheets, footprints and schematics for RK-2405S are listed on our Part Details page. You can also find images and similar parts to RK-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-2405S fall under?
The RK-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RK-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RK-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-2405S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RK-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-2405S often in real-time on the comparison pages.
What if I can't find stock of RK-2405S?
You can fill out our help required form which you can use to request a quote for RK-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.