Status: | Unknown |
---|---|
Series: | RK Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RK Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Mod 15V to 15V 1W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 15V, 0.066A | Newark Electronics |
DC-DC Converter, 1W, SIP7 3kV Unregulated , Single, 15V, 0.99A, RK Series | RECOM Power Inc. RK-1515S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 15Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RK-1515S?
Additional datasheets, footprints and schematics for RK-1515S are listed on our Part Details page. You can also find images and similar parts to RK-1515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-1515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-1515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-1515S fall under?
The RK-1515S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RK-1515S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-1515S you can contact the distributor directly for product support, shipping queries etc.
Is the RK-1515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-1515S have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RK-1515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-1515S often in real-time on the comparison pages.
What if I can't find stock of RK-1515S?
You can fill out our help required form which you can use to request a quote for RK-1515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.