Status: | Unknown |
---|---|
Series: | RK Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RK Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
1W Dc/Dc-Converter Econoline Sip7 3Kv Unreg/Tube Rohs Compliant: Yes |Recom Power RK-1512S | Newark Electronics |
DC-DC Converter, 1W, SIP7 3kV Unregulated , Single, 12V, 1.008A, RK Series | RECOM Power Inc. RK-1512S | RS Americas |
DC-DC CONVERTER, 12V, 0.084A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 15Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RK-1512S?
Additional datasheets, footprints and schematics for RK-1512S are listed on our Part Details page. You can also find images and similar parts to RK-1512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-1512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-1512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-1512S fall under?
The RK-1512S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RK-1512S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-1512S you can contact the distributor directly for product support, shipping queries etc.
Is the RK-1512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-1512S have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for RK-1512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-1512S often in real-time on the comparison pages.
What if I can't find stock of RK-1512S?
You can fill out our help required form which you can use to request a quote for RK-1512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.