Status: | Unknown |
---|---|
Series: | RK/H6 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RK/H6 Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CE |
DC/DC Mod 12V to 12V 1W 6.4kV THT | Rutronik |
DC/DC Converter Isolated 12V 84mA 1W | RS |
Dc-Dc Converter, 12V, 0.084A, Sip | Newark Electronics |
DC-DC-Converter, 1W, 12Vin, 12Vout, Unregulated, SIP7, RK Series | RECOM Power Inc. RK-1212S/H6 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12Vin 12Vout 84mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RK-1212S/H6?
Additional datasheets, footprints and schematics for RK-1212S/H6 are listed on our Part Details page. You can also find images and similar parts to RK-1212S/H6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-1212S/H6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-1212S/H6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-1212S/H6 fall under?
The RK-1212S/H6 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RK-1212S/H6 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-1212S/H6 you can contact the distributor directly for product support, shipping queries etc.
Is the RK-1212S/H6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-1212S/H6 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for RK-1212S/H6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-1212S/H6 often in real-time on the comparison pages.
What if I can't find stock of RK-1212S/H6?
You can fill out our help required form which you can use to request a quote for RK-1212S/H6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.