Status: | Unknown |
---|---|
Series: | RK Series |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.75
|
No stock
|
Buy Now | |
Schukat Electronic
from US$6.42
|
35
in stock
|
Buy Now | |
Rutronik
from US$7.96
|
-
|
Buy Now | |
Newark Electronics
from US$6.99
|
-
|
Buy Now | |
Future Electronics
from US$7.50
|
-
|
Buy Now | |
RS Americas
from US$7.42
|
-
|
Buy Now | |
Sager
from US$6.11
|
-
|
Buy Now | |
Farnell
from US$2.97
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RK Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Isolation Voltage | 3kV |
Power Rating | 1W |
DC/DC Conv 5V:12V 84mA 1W SIP7 | Schukat Electronic |
DC/DC Mod 05V to 12V 1W 3kV 3kV THT | Rutronik |
DC-DC converter,RK-0512S 1W 12Vdc o/p | RS |
Dc-Dc Converter, Medical, 12V, 0.084A | Newark Electronics |
RK Series 1 W Single Output 12 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 12V dc, I/O isolation 3000V dc | RECOM Power Inc. RK-0512S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 5Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RK-0512S?
Additional datasheets, footprints and schematics for RK-0512S are listed on our Part Details page. You can also find images and similar parts to RK-0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-0512S fall under?
The RK-0512S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RK-0512S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-0512S you can contact the distributor directly for product support, shipping queries etc.
Is the RK-0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-0512S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RK-0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-0512S often in real-time on the comparison pages.
What if I can't find stock of RK-0512S?
You can fill out our help required form which you can use to request a quote for RK-0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.