Status: | Unknown |
---|---|
Series: | RJZ Series |
RoHS: | Unknown |
Prices starting from US$8.51
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RJZ Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10mm |
Height | 7.1mm |
Depth | 19.9mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 05V to 05V 2W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.4A, Dip | Newark Electronics |
DC-DC Converter, DIP14 3kV , Single, 2W, 05V, 400mA, RJZ Series | RECOM Power Inc. RJZ-0505S | RS Americas |
DC-DC CONVERTER, 5V, 0.4A | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 3kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RJZ-0505S?
Additional datasheets, footprints and schematics for RJZ-0505S are listed on our Part Details page. You can also find images and similar parts to RJZ-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJZ-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJZ-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJZ-0505S fall under?
The RJZ-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RJZ-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJZ-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RJZ-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJZ-0505S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RJZ-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJZ-0505S often in real-time on the comparison pages.
What if I can't find stock of RJZ-0505S?
You can fill out our help required form which you can use to request a quote for RJZ-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.