Status: | Unknown |
---|---|
Series: | XLRnet Series |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
44
in stock
|
Buy Now | |
RS Americas
from US$4.07
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
90
in stock
|
Buy Now | |
element14
from US$3.86
|
90
in stock
|
Buy Now | |
Farnell
from US$5.27
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.48
|
50
in stock
|
Buy Now | |
Distrelec
from US$3.81
|
36
in stock
|
Buy Now | |
Future Electronics
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now |
Product Range | XLRnet Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | - |
For Use With | Amphenol RJ45 Plug Connectors |
8 Way Through Hole XLR Connector, Male, Nickel Plated Contacts | Amphenol Audio RJX8M | RS Americas |
Plug Housing, Rj45 Connector | Newark Electronics |
PLUG HOUSING, RJ45 CONNECTOR | element14 |
Plug | Transfer Multisort Elektronik |
XLRNET, XLR/RJ45 CABLE PLUG HOUSING | RS |
Amphenol Entertainment XLR housing RJ45 Plug Straight | Distrelec |
XLRnet Cable Clamp Latch Holder IP40 Plug Housing for Prewired RJ45 Cordset | Future Electronics |
XLRnet Ethernet RJ45 Male Cable Connector, Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a RJX8M?
Additional datasheets, footprints and schematics for RJX8M are listed on our Part Details page. You can also find images and similar parts to RJX8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJX8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJX8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJX8M fall under?
The RJX8M is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJX8M when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJX8M you can contact the distributor directly for product support, shipping queries etc.
Is the RJX8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJX8M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RJX8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJX8M often in real-time on the comparison pages.
What if I can't find stock of RJX8M?
You can fill out our help required form which you can use to request a quote for RJX8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.