Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Track Resistance | 0.5ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 0.5ohm |
Resistance Max | 0.5ohm |
RHEOSTAT, 50 WATT, .5 | RS |
Rheostat, Wirewound, 0.5 Ohm, 50W | Newark Electronics |
Rheostat, WW, Rest 0.5 Ohms, Pwr-Rtg 50 W, Cur-Rtg 10 A, Lug, Shaft 0.25 in, Open | Ohmite RJSR50E | RS Americas |
RHEOSTAT, R5, 10%, 50W, PANEL | element14 |
Where can I find additional details, specifications and documents for a RJSR50E?
Additional datasheets, footprints and schematics for RJSR50E are listed on our Part Details page. You can also find images and similar parts to RJSR50E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJSR50E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJSR50E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJSR50E fall under?
The RJSR50E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJSR50E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJSR50E you can contact the distributor directly for product support, shipping queries etc.
Is the RJSR50E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJSR50E have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RJSR50E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJSR50E often in real-time on the comparison pages.
What if I can't find stock of RJSR50E?
You can fill out our help required form which you can use to request a quote for RJSR50E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.