Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Track Resistance | 0.5ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Rotary |
No. of Turns | 1Turns |
Resistance | 0.5ohm |
Resistance Max | 0.5ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 0.5 Ohm, 50W | Newark Electronics |
50 WATT MODEL J RHEOSTAT 10% | Ohmite RJSR50 | RS Americas |
Where can I find additional details, specifications and documents for a RJSR50?
Additional datasheets, footprints and schematics for RJSR50 are listed on our Part Details page. You can also find images and similar parts to RJSR50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJSR50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJSR50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJSR50 fall under?
The RJSR50 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RJSR50 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJSR50 you can contact the distributor directly for product support, shipping queries etc.
Is the RJSR50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJSR50 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RJSR50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJSR50 often in real-time on the comparison pages.
What if I can't find stock of RJSR50?
You can fill out our help required form which you can use to request a quote for RJSR50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.