Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Track Resistance | 800ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 800ohm |
Track Taper | Linear |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a RJS800?
Additional datasheets, footprints and schematics for RJS800 are listed on our Part Details page. You can also find images and similar parts to RJS800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS800 fall under?
The RJS800 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RJS800 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS800 you can contact the distributor directly for product support, shipping queries etc.
Is the RJS800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS800 have stock available?
There is no stock from authorised distributors for RJS800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS800 often in real-time on the comparison pages.
What if I can't find stock of RJS800?
You can fill out our help required form which you can use to request a quote for RJS800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.