Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Prices starting from US$70.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$70.57
|
No stock
|
Buy Now |
Track Resistance | 500ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 500ohm |
Track Taper | Linear |
RoHS Compliant | No |
Rheostat, Wirewound, 500 Ohm, 50W | Newark Electronics |
Where can I find additional details, specifications and documents for a RJS500?
Additional datasheets, footprints and schematics for RJS500 are listed on our Part Details page. You can also find images and similar parts to RJS500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS500 fall under?
The RJS500 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RJS500 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS500 you can contact the distributor directly for product support, shipping queries etc.
Is the RJS500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS500 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RJS500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS500 often in real-time on the comparison pages.
What if I can't find stock of RJS500?
You can fill out our help required form which you can use to request a quote for RJS500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.