Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Prices starting from US$31.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.57
|
No stock
|
Buy Now | |
RS Americas
from US$112.81
|
32
in stock
|
Buy Now | |
element14
from US$74.15
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$215.56
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$156.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$90.07
|
2
in stock
|
Buy Now | |
Farnell
from US$79.21
|
2
in stock
|
Buy Now |
Track Resistance | 2.5kohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 2.5kohm |
Resistance Max | 2.5kohm |
Rheostat, WW, Rest 2.5 Kilohms, Pwr-Rtg 50 W, Cur-Rtg 0.141 A, Lug, Shaft 0.25 in, Open | Ohmite RJS2K5E | RS Americas |
Rheostats 50watt 2.5K 750V Std Shaft | Rapid Electronics |
Rheostat, Wirewound, 2.5Kohm, 50W | Newark Electronics |
RHEOSTAT, 50 WATT, 2.5K | RS |
Where can I find additional details, specifications and documents for a RJS2K5E?
Additional datasheets, footprints and schematics for RJS2K5E are listed on our Part Details page. You can also find images and similar parts to RJS2K5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS2K5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS2K5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS2K5E fall under?
The RJS2K5E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJS2K5E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS2K5E you can contact the distributor directly for product support, shipping queries etc.
Is the RJS2K5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS2K5E have stock available?
Authorised distributors including RS Americas, element14, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for RJS2K5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS2K5E often in real-time on the comparison pages.
What if I can't find stock of RJS2K5E?
You can fill out our help required form which you can use to request a quote for RJS2K5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.