Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Track Resistance | 22ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 22ohm |
Resistance Max | 22ohm |
Rheostat, WW, Rest 22 Ohms, Pwr-Rtg 50 W, Cur-Rtg 1.5 A, Lug, Shaft 0.25 in, Open | Ohmite RJS22RE | RS Americas |
RHEOSTAT, 50 WATT, 22 | RS |
Rheostat, Wirewound, 22 Ohm, 50W | Newark Electronics |
RHEOSTAT, 22R, 10%, 50W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RJS22RE?
Additional datasheets, footprints and schematics for RJS22RE are listed on our Part Details page. You can also find images and similar parts to RJS22RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS22RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS22RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS22RE fall under?
The RJS22RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJS22RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS22RE you can contact the distributor directly for product support, shipping queries etc.
Is the RJS22RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS22RE have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for RJS22RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS22RE often in real-time on the comparison pages.
What if I can't find stock of RJS22RE?
You can fill out our help required form which you can use to request a quote for RJS22RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.