Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
SVHC | No SVHC (15-Jan-2018) |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Track Taper | Linear |
Rheostat Open Core 10% 50W 1K | RS |
Ohmite Rotary Potentiometer 1kOhm 50W ± | Distrelec |
Rheostat, Wirewound, 1Kohm, 50W | Newark Electronics |
Rheostat, WW, Rest 1 Kilohms, Pwr-Rtg 50 W, Cur-Rtg 0.224 A, Lug, Shaft 0.25 in, Open | Ohmite RJS1K0E | RS Americas |
RHEOSTAT, WIREWOUND, 1KOHM, 50W | element14 |
Where can I find additional details, specifications and documents for a RJS1K0E?
Additional datasheets, footprints and schematics for RJS1K0E are listed on our Part Details page. You can also find images and similar parts to RJS1K0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS1K0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS1K0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS1K0E fall under?
The RJS1K0E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJS1K0E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS1K0E you can contact the distributor directly for product support, shipping queries etc.
Is the RJS1K0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS1K0E have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RJS1K0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS1K0E often in real-time on the comparison pages.
What if I can't find stock of RJS1K0E?
You can fill out our help required form which you can use to request a quote for RJS1K0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.