Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Prices starting from US$28.25
Track Resistance | 16ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 16ohm |
Resistance Max | 16ohm |
Rheostat, WW, Rest 16 Ohms, Pwr-Rtg 50 W, Cur-Rtg 1.76 A, Lug, Shaft 0.25 in, Open | Ohmite RJS16RE | RS Americas |
Rheostat, Wirewound, 16 Ohm, 50W | Newark Electronics |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 50 WATT, 16 | RS |
RHEOSTAT, 16R, 10%, 50W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RJS16RE?
Additional datasheets, footprints and schematics for RJS16RE are listed on our Part Details page. You can also find images and similar parts to RJS16RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS16RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS16RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS16RE fall under?
The RJS16RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJS16RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS16RE you can contact the distributor directly for product support, shipping queries etc.
Is the RJS16RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS16RE have stock available?
Authorised distributors including RS Americas, Newark Electronics, Transfer Multisort Elektronik, element14 and RS have stock available or on a lead time for RJS16RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS16RE often in real-time on the comparison pages.
What if I can't find stock of RJS16RE?
You can fill out our help required form which you can use to request a quote for RJS16RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.