Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Track Resistance | 150ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 150ohm |
Resistance Max | 150ohm |
Rheostat, WW, Rest 150 Ohms, Pwr-Rtg 50 W, Cur-Rtg 0.575 A, Lug, Shaft 0.25 in, Open | Ohmite RJS150E | RS Americas |
Rheostat, Wirewound, 150 Ohm, 50W | Newark Electronics |
RHEOSTAT, 150R, 10%, 50W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RJS150E?
Additional datasheets, footprints and schematics for RJS150E are listed on our Part Details page. You can also find images and similar parts to RJS150E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS150E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS150E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS150E fall under?
The RJS150E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJS150E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS150E you can contact the distributor directly for product support, shipping queries etc.
Is the RJS150E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS150E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RJS150E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS150E often in real-time on the comparison pages.
What if I can't find stock of RJS150E?
You can fill out our help required form which you can use to request a quote for RJS150E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.