Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Compliant |
Prices starting from US$78.35
Track Resistance | 12ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 12ohm |
Resistance Max | 12ohm |
RoHS Compliant | Yes |
Rheostat, WW, Rest 12 Ohms, Pwr-Rtg 50 W, Cur-Rtg 2.04 A, Lug, Shaft 0.25 in, Open | Ohmite RJS12RE | RS Americas |
Rheostat Open Core 10% 50W 12R | RS |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rheostat, Wirewound, 12 Ohm, 50W | Newark Electronics |
12 OHM 10% 50W RJS TYPE | TTI Europe |
RHEOSTAT, 12R, 10%, 50W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RJS12RE?
Additional datasheets, footprints and schematics for RJS12RE are listed on our Part Details page. You can also find images and similar parts to RJS12RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS12RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS12RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS12RE fall under?
The RJS12RE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RJS12RE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS12RE you can contact the distributor directly for product support, shipping queries etc.
Is the RJS12RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RJS12RE have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and TTI Europe have stock available or on a lead time for RJS12RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS12RE often in real-time on the comparison pages.
What if I can't find stock of RJS12RE?
You can fill out our help required form which you can use to request a quote for RJS12RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.