Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Prices starting from US$73.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$73.47
|
No stock
|
Buy Now |
Track Resistance | 12ohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 12ohm |
Resistance Max | 12ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 12 Ohm, 50W | Newark Electronics |
Where can I find additional details, specifications and documents for a RJS12R?
Additional datasheets, footprints and schematics for RJS12R are listed on our Part Details page. You can also find images and similar parts to RJS12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS12R fall under?
The RJS12R is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RJS12R when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS12R you can contact the distributor directly for product support, shipping queries etc.
Is the RJS12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS12R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RJS12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS12R often in real-time on the comparison pages.
What if I can't find stock of RJS12R?
You can fill out our help required form which you can use to request a quote for RJS12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.