Status: | Unknown |
---|---|
Series: | RJS Series |
RoHS: | Unknown |
Prices starting from US$29.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.68
|
No stock
|
Buy Now | |
RS Americas
from US$39.56
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$90.06
|
12
in stock
|
Buy Now | |
element14
from US$74.15
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$168.02
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$187.00
|
2
in stock
|
Buy Now | |
Farnell
from US$94.55
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
Power Rating | 50W |
Product Range | RJS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 10kohm |
Resistance Max | 10kohm |
Rheostat, WW, Rest 10 Kilohms, Pwr-Rtg 50 W, Cur-Rtg 0.07 A, Lug, Shaft 0.25 in, Open | Ohmite RJS10KE | RS Americas |
Rheostat, Wirewound, 10Kohm, 50W | Newark Electronics |
Rheostats 50watt 10K 750V Std Shaft | Rapid Electronics |
RHEOSTAT, 50 WATT, 10K | RS |
RHEOSTAT, 10K, 10%, 50W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RJS10KE?
Additional datasheets, footprints and schematics for RJS10KE are listed on our Part Details page. You can also find images and similar parts to RJS10KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJS10KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJS10KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJS10KE fall under?
The RJS10KE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJS10KE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJS10KE you can contact the distributor directly for product support, shipping queries etc.
Is the RJS10KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJS10KE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for RJS10KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJS10KE often in real-time on the comparison pages.
What if I can't find stock of RJS10KE?
You can fill out our help required form which you can use to request a quote for RJS10KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.