Status: | Unknown |
---|---|
Series: | RJR24 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | RJR24 Series |
Power Rating | 500mW |
RoHS Compliant | No |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Trimpot Type:Multi Turn | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJR24FX103M.?
Additional datasheets, footprints and schematics for RJR24FX103M. are listed on our Part Details page. You can also find images and similar parts to RJR24FX103M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJR24FX103M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJR24FX103M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJR24FX103M. fall under?
The RJR24FX103M. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RJR24FX103M. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJR24FX103M. you can contact the distributor directly for product support, shipping queries etc.
Is the RJR24FX103M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJR24FX103M. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for RJR24FX103M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJR24FX103M. often in real-time on the comparison pages.
What if I can't find stock of RJR24FX103M.?
You can fill out our help required form which you can use to request a quote for RJR24FX103M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.