Status: | Unknown |
---|---|
Series: | RJP500 Series |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Connector Type A | RJ Point Five Plug |
Connector Type B | RJ Point Five Plug |
Jacket Colour | Black |
Product Range | RJP500 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable, Rj Point Five Plug-Plug, 3M | Newark Electronics |
CABLE, RJ POINT FIVE PLUG-PLUG, 3M | element14 |
Ethernet Cables / Networking Cables RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a RJP50030AA-A?
Additional datasheets, footprints and schematics for RJP50030AA-A are listed on our Part Details page. You can also find images and similar parts to RJP50030AA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJP50030AA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJP50030AA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJP50030AA-A fall under?
The RJP50030AA-A is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to RJP50030AA-A when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJP50030AA-A you can contact the distributor directly for product support, shipping queries etc.
Is the RJP50030AA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJP50030AA-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for RJP50030AA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJP50030AA-A often in real-time on the comparison pages.
What if I can't find stock of RJP50030AA-A?
You can fill out our help required form which you can use to request a quote for RJP50030AA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.