Status: | Unknown |
---|---|
Series: | RJHSE Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
47,092
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
52,800
in stock
|
Buy Now | |
element14
from US$1.14
|
52,781
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
41,182
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
7,433
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
5,670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
4,201
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
1,734
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
1,129
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
1,109
in stock
|
Buy Now | |
Rutronik
from US$1.19
|
600
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
247
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,560
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | RJHSE Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
RJ VISTA MDJK SHIELD GRN/YEL | TTI Europe |
CONNECTOR, MODULAR JACK | element14 |
1 Port 1 Row Shielded Right Angle RJ45 Jack Modular Connector | Future Electronics |
Modular Conn/Ethernet Conn R/A RJ45 SHIELDED 8 | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Cat5 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
Conn RJ45 Receptacle 8 POS 1.02mm Solder RA Through Hole 12 Terminal 1 Port | Avnet America |
08P RJ45 1PORT MODJACK GRE/YEL | Rutronik |
Amphenol ICC Modular Jack, RJ45, CAT5, 8 Positions, 8 Contacts, Shielded | Distrelec |
Connector, Modular Jack, 8, Phosphor Bronze, Gold Over Nickel, 0.65 in. | Amphenol Commercial (Amphenol CS) RJHSE-5381 | RS Americas |
Where can I find additional details, specifications and documents for a RJHSE-5381?
Additional datasheets, footprints and schematics for RJHSE-5381 are listed on our Part Details page. You can also find images and similar parts to RJHSE-5381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJHSE-5381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJHSE-5381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJHSE-5381 fall under?
The RJHSE-5381 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJHSE-5381 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJHSE-5381 you can contact the distributor directly for product support, shipping queries etc.
Is the RJHSE-5381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJHSE-5381 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Heilind Electronics have stock available or on a lead time for RJHSE-5381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJHSE-5381 often in real-time on the comparison pages.
What if I can't find stock of RJHSE-5381?
You can fill out our help required form which you can use to request a quote for RJHSE-5381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.