Status: | Unknown |
---|---|
Series: | Amphe Dante |
RoHS: | Unknown |
Connector Type A | RJ45 Socket |
---|---|
Connector Type B | XLR Plug 3 Way |
Cable Length - Imperial | 19.68" |
Cable Length - Metric | 500mm |
Jacket Colour | Black |
Product Range | Amphe Dante |
SVHC | No SVHC (12-Jan-2017) |
Video Cables / RCA Cables AMPHE-DANTE SINGLE | Rapid Electronics |
Cable, Rj45 Jack-Xlr Plug, 0.5M, Black | Newark Electronics |
Amphe-Dante Single Channel | Amphenol Audio RJD1112-0050 | RS Americas |
Where can I find additional details, specifications and documents for a RJD1112-0050?
Additional datasheets, footprints and schematics for RJD1112-0050 are listed on our Part Details page. You can also find images and similar parts to RJD1112-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJD1112-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJD1112-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJD1112-0050 fall under?
The RJD1112-0050 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to RJD1112-0050 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJD1112-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the RJD1112-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJD1112-0050 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RJD1112-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJD1112-0050 often in real-time on the comparison pages.
What if I can't find stock of RJD1112-0050?
You can fill out our help required form which you can use to request a quote for RJD1112-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.