Status: | Unknown |
---|---|
Series: | Retrofit Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Boot |
---|---|
For Use With | MH Connector Retrofit Series RJ45 Connectors |
No. of Positions | 1Ways |
Strain Relief Material | - |
Product Range | Retrofit Series |
SVHC | No SVHC (27-Jun-2018) |
Strain Relief Boot, Rj45 Conn, Grey,pk10 | Newark Electronics |
STRAIN RELIEF BOOT, RJ45 CONN, GREY,PK10 | element14 |
RETROFIT SRB - LIGHT GREY | GreenChips |
Where can I find additional details, specifications and documents for a RJ45SRB-RET-LG?
Additional datasheets, footprints and schematics for RJ45SRB-RET-LG are listed on our Part Details page. You can also find images and similar parts to RJ45SRB-RET-LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ45SRB-RET-LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ45SRB-RET-LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ45SRB-RET-LG fall under?
The RJ45SRB-RET-LG is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJ45SRB-RET-LG when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ45SRB-RET-LG you can contact the distributor directly for product support, shipping queries etc.
Is the RJ45SRB-RET-LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ45SRB-RET-LG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for RJ45SRB-RET-LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ45SRB-RET-LG often in real-time on the comparison pages.
What if I can't find stock of RJ45SRB-RET-LG?
You can fill out our help required form which you can use to request a quote for RJ45SRB-RET-LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.