Status: | Unknown |
---|---|
Series: | RJ45SRB Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Boot |
---|---|
For Use With | MHRJ Series Modular Unshielded Plugs |
No. of Positions | 8Ways |
Strain Relief Material | PVC (Polyvinylchloride) |
Product Range | RJ45SRB Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Material | Neoprene |
BOOT, RJ45, BLACK, PK8 | element14 |
Strain Relief, Mh Rj45 Plug, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a RJ45SRB-BLACK?
Additional datasheets, footprints and schematics for RJ45SRB-BLACK are listed on our Part Details page. You can also find images and similar parts to RJ45SRB-BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ45SRB-BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ45SRB-BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ45SRB-BLACK fall under?
The RJ45SRB-BLACK is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJ45SRB-BLACK when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ45SRB-BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the RJ45SRB-BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ45SRB-BLACK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for RJ45SRB-BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ45SRB-BLACK often in real-time on the comparison pages.
What if I can't find stock of RJ45SRB-BLACK?
You can fill out our help required form which you can use to request a quote for RJ45SRB-BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.