Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
LEDs | Without LED |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RJ45FC6GRN?
Additional datasheets, footprints and schematics for RJ45FC6GRN are listed on our Part Details page. You can also find images and similar parts to RJ45FC6GRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ45FC6GRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ45FC6GRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ45FC6GRN fall under?
The RJ45FC6GRN is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJ45FC6GRN when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ45FC6GRN you can contact the distributor directly for product support, shipping queries etc.
Is the RJ45FC6GRN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RJ45FC6GRN have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for RJ45FC6GRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ45FC6GRN often in real-time on the comparison pages.
What if I can't find stock of RJ45FC6GRN?
You can fill out our help required form which you can use to request a quote for RJ45FC6GRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.