Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | XLR Jack |
Jacket Color | Blue |
Colour | Blue |
Connector Type | RJ45 |
RoHS Compliant | Yes |
Linking Rj45 Cable, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a RJ45-XLR-F?
Additional datasheets, footprints and schematics for RJ45-XLR-F are listed on our Part Details page. You can also find images and similar parts to RJ45-XLR-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ45-XLR-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ45-XLR-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ45-XLR-F fall under?
The RJ45-XLR-F is listed under LED Lighting Components > LED Lighting Cables.
Can I view similar or alternative parts?
You can view similar parts to RJ45-XLR-F when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ45-XLR-F you can contact the distributor directly for product support, shipping queries etc.
Is the RJ45-XLR-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RJ45-XLR-F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RJ45-XLR-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ45-XLR-F often in real-time on the comparison pages.
What if I can't find stock of RJ45-XLR-F?
You can fill out our help required form which you can use to request a quote for RJ45-XLR-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.