Status: | Unknown |
---|---|
Series: | RJ26F Series |
RoHS: | Unknown |
Track Resistance | 20kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Through Hole |
Product Range | RJ26F Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimmer-1/4Inmt Cermet Mil-Spec Rohs Compliant: No |Bourns RJ26FX203 | Newark Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 20 Kilohms, PCB, Pwr-Rtg 0.25W, Dim 0.25InLx0.17InWx0.25InH | Bourns RJ26FX203 | RS Americas |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJ26FX203?
Additional datasheets, footprints and schematics for RJ26FX203 are listed on our Part Details page. You can also find images and similar parts to RJ26FX203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ26FX203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ26FX203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ26FX203 fall under?
The RJ26FX203 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJ26FX203 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ26FX203 you can contact the distributor directly for product support, shipping queries etc.
Is the RJ26FX203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ26FX203 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for RJ26FX203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ26FX203 often in real-time on the comparison pages.
What if I can't find stock of RJ26FX203?
You can fill out our help required form which you can use to request a quote for RJ26FX203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.