Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.39
|
No stock
|
Buy Now |
Tag Type | Coin / Disk |
---|---|
Frequency | 134.2kHz |
Memory Size | 64bit |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | RFID Transponder |
Frequency Range | 134.2kHz |
Where can I find additional details, specifications and documents for a RI-TRP-R9QL-30 .?
Additional datasheets, footprints and schematics for RI-TRP-R9QL-30 . are listed on our Part Details page. You can also find images and similar parts to RI-TRP-R9QL-30 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-TRP-R9QL-30 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-TRP-R9QL-30 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-TRP-R9QL-30 . fall under?
The RI-TRP-R9QL-30 . is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to RI-TRP-R9QL-30 . when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-TRP-R9QL-30 . you can contact the distributor directly for product support, shipping queries etc.
Is the RI-TRP-R9QL-30 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-TRP-R9QL-30 . have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RI-TRP-R9QL-30 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-TRP-R9QL-30 . often in real-time on the comparison pages.
What if I can't find stock of RI-TRP-R9QL-30 .?
You can fill out our help required form which you can use to request a quote for RI-TRP-R9QL-30 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.