Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tag Type | - |
---|---|
Frequency | 134.2kHz |
Memory Size | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
32mm Glass Transponder Multipage | Texas Instruments |
Transponder, Cylindrical Glass, 32Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a RI-TRP-DR2B-40?
Additional datasheets, footprints and schematics for RI-TRP-DR2B-40 are listed on our Part Details page. You can also find images and similar parts to RI-TRP-DR2B-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-TRP-DR2B-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-TRP-DR2B-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-TRP-DR2B-40 fall under?
The RI-TRP-DR2B-40 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to RI-TRP-DR2B-40 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-TRP-DR2B-40 you can contact the distributor directly for product support, shipping queries etc.
Is the RI-TRP-DR2B-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-TRP-DR2B-40 have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for RI-TRP-DR2B-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-TRP-DR2B-40 often in real-time on the comparison pages.
What if I can't find stock of RI-TRP-DR2B-40?
You can fill out our help required form which you can use to request a quote for RI-TRP-DR2B-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.