Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tag Type | Inlay - Circular |
---|---|
Frequency | 134.2kHz |
Memory Size | 80bit |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | RFID Transponder |
Frequency Range | 134.2kHz |
Where can I find additional details, specifications and documents for a RI-INL-W9QM-30?
Additional datasheets, footprints and schematics for RI-INL-W9QM-30 are listed on our Part Details page. You can also find images and similar parts to RI-INL-W9QM-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-INL-W9QM-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-INL-W9QM-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-INL-W9QM-30 fall under?
The RI-INL-W9QM-30 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to RI-INL-W9QM-30 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-INL-W9QM-30 you can contact the distributor directly for product support, shipping queries etc.
Is the RI-INL-W9QM-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-INL-W9QM-30 have stock available?
There is no stock from authorised distributors for RI-INL-W9QM-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-INL-W9QM-30 often in real-time on the comparison pages.
What if I can't find stock of RI-INL-W9QM-30?
You can fill out our help required form which you can use to request a quote for RI-INL-W9QM-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.