Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.42
|
97
in stock
|
Buy Now | |
Schukat Electronic
from US$7.43
|
126
in stock
|
Buy Now | |
Sager
from US$7.03
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$7.98
|
84
in stock
|
Buy Now | |
Rutronik
from US$9.21
|
-
|
Buy Now | |
Future Electronics
from US$7.20
|
-
|
Buy Now | |
RS Americas
from US$8.27
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 5V |
DC/DC Conv 05V:15V 133mA 2W SIP4 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 5Vin 15Vout | Sager |
DC/DC converter,5Vin,15Vout 133mA,2W | RS |
DC/DC Mod 05V to 15V 2W 1kV 1kV THT | Rutronik |
RI Series 15 V 133 mA 2 W Through Hole Single Output DC/DC Converter - SIP-4 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 15V dc, I/O isolation 500V ac | RECOM Power Inc. RI-0515S/P | RS Americas |
Where can I find additional details, specifications and documents for a RI-0515S/P?
Additional datasheets, footprints and schematics for RI-0515S/P are listed on our Part Details page. You can also find images and similar parts to RI-0515S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-0515S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-0515S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-0515S/P fall under?
The RI-0515S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-0515S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-0515S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RI-0515S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-0515S/P have stock available?
Authorised distributors including Schukat Electronic, Sager, RS, Chip One Stop and Rutronik have stock available or on a lead time for RI-0515S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-0515S/P often in real-time on the comparison pages.
What if I can't find stock of RI-0515S/P?
You can fill out our help required form which you can use to request a quote for RI-0515S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.