Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.36
|
No stock
|
Buy Now | |
Schukat Electronic
from US$6.76
|
52
in stock
|
Buy Now | |
Rutronik
from US$8.39
|
-
|
Buy Now | |
Newark Electronics
from US$7.37
|
-
|
Buy Now | |
Future Electronics
from US$7.80
|
-
|
Buy Now | |
RS Americas
from US$7.82
|
-
|
Buy Now | |
element14
from US$8.11
|
-
|
Buy Now | |
Sager
from US$6.44
|
-
|
Buy Now | |
Farnell
from US$6.45
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Isolation Voltage | 1kV |
Power Rating | 2W |
DC/DC Conv 5V:15V 133mA 2W SIP4 | Schukat Electronic |
DC/DC Mod 05V to 15V 2W 1kV 1kV THT | Rutronik |
RI-0515S unregulated DC-DC, 15V 2W | RS |
Dc-Dc Converter, 15V, 0.133A, Sip | Newark Electronics |
RI Series 2 W 15 V Single Output ECONOLINE DC/DC-Converter - SIP-4 | Future Electronics |
DC-DC Converter, Out 15VDC, In 5VDC, Thru-Hole, Encapsulated, Industrial, 2W, 1 | RECOM Power Inc. RI-0515S | RS Americas |
DC/DC CONVERTER, 2W, 15V | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 5Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RI-0515S?
Additional datasheets, footprints and schematics for RI-0515S are listed on our Part Details page. You can also find images and similar parts to RI-0515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-0515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-0515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-0515S fall under?
The RI-0515S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-0515S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-0515S you can contact the distributor directly for product support, shipping queries etc.
Is the RI-0515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-0515S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RI-0515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-0515S often in real-time on the comparison pages.
What if I can't find stock of RI-0515S?
You can fill out our help required form which you can use to request a quote for RI-0515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.