Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
Prices starting from US$7.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.03
|
No stock
|
Buy Now | |
Schukat Electronic
from US$7.43
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
-
|
Buy Now | |
Future Electronics
from US$7.80
|
-
|
Buy Now | |
RS Americas
from US$11.69
|
-
|
Buy Now | |
element14
from US$8.17
|
-
|
Buy Now | |
Sager
from US$7.10
|
-
|
Buy Now | |
Farnell
from US$7.51
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Conv 05V:12V 167mA 2W SIP4 | Schukat Electronic |
DC/DC converter,5Vin,12Vout 167mA,2W | RS |
2W Dc/Dc-Converter Econoline Sip4 1Kv Unreg/Tube Rohs Compliant: Yes |Recom Power RI-0512S/P | Newark Electronics |
RI Series 2 W Single Output 12 V DC/DC Converter - SIP-4 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 12V dc, I/O isolation 500V ac | RECOM Power Inc. RI-0512S/P | RS Americas |
DC-DC CONVERTER, 12V, 0.167A | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 5Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RI-0512S/P?
Additional datasheets, footprints and schematics for RI-0512S/P are listed on our Part Details page. You can also find images and similar parts to RI-0512S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-0512S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-0512S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-0512S/P fall under?
The RI-0512S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-0512S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-0512S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RI-0512S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-0512S/P have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RI-0512S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-0512S/P often in real-time on the comparison pages.
What if I can't find stock of RI-0512S/P?
You can fill out our help required form which you can use to request a quote for RI-0512S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.