Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.80
|
296
in stock
|
Buy Now | |
Schukat Electronic
from US$7.42
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.75
|
41
in stock
|
Buy Now | |
Rutronik
from US$9.20
|
-
|
Buy Now | |
Future Electronics
from US$7.73
|
-
|
Buy Now | |
Sager
from US$7.10
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 5V |
DC/DC Conv 5V:5V 400mA 2W SIP4 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 05V to 05V 2W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, 5V, 0.4A, Sip | Newark Electronics |
RI Series 2 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RI-0505S/P?
Additional datasheets, footprints and schematics for RI-0505S/P are listed on our Part Details page. You can also find images and similar parts to RI-0505S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-0505S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-0505S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-0505S/P fall under?
The RI-0505S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-0505S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-0505S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RI-0505S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-0505S/P have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for RI-0505S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-0505S/P often in real-time on the comparison pages.
What if I can't find stock of RI-0505S/P?
You can fill out our help required form which you can use to request a quote for RI-0505S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.