Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$22.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$72.06
|
276
in stock
|
Buy Now | |
element14
from US$56.84
|
276
in stock
|
Buy Now | |
RS Americas
from US$68.22
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.99
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$72.37
|
-
|
Buy Now | |
Farnell
from US$72.47
|
-
|
Buy Now |
Product Range | RHS Series |
---|---|
Track Resistance | 75ohm |
Power Rating | 25W |
Adjustment Type | Screwdriver Slot |
Potentiometer Mounting | Panel |
No. of Turns | 1 |
Resistance | 75ohm |
Resistance Max | 75ohm |
Rheostat, Wirewound, 75 Ohm, 25W | Newark Electronics |
Rheostat, WW, Rest 75 Ohms, Pwr-Rtg 25 W, Cur-Rtg 0.575 A, Lug, Shaft 0.25 in, Open | Ohmite RHS75RE | RS Americas |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 25 WATT, 75 | RS |
Rheostat 75 Ohms Standard Shaft | Carlton-Bates |
RHEOSTAT, 75R, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHS75RE.?
Additional datasheets, footprints and schematics for RHS75RE. are listed on our Part Details page. You can also find images and similar parts to RHS75RE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS75RE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS75RE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS75RE. fall under?
The RHS75RE. is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS75RE. when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS75RE. you can contact the distributor directly for product support, shipping queries etc.
Is the RHS75RE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS75RE. have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Transfer Multisort Elektronik and RS have stock available or on a lead time for RHS75RE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS75RE. often in real-time on the comparison pages.
What if I can't find stock of RHS75RE.?
You can fill out our help required form which you can use to request a quote for RHS75RE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.