Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Track Resistance | 750ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 750ohm |
Resistance Max | 750ohm |
Rheostat, Wirewound, 750 Ohm, 25W | Newark Electronics |
Rheostat, WW, Rest 750 Ohms, Pwr-Rtg 25 W, Cur-Rtg 0.182 A, Lug, Shaft 0.25 in, Open | Ohmite RHS750E | RS Americas |
Where can I find additional details, specifications and documents for a RHS750E?
Additional datasheets, footprints and schematics for RHS750E are listed on our Part Details page. You can also find images and similar parts to RHS750E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS750E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS750E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS750E fall under?
The RHS750E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS750E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS750E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS750E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS750E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RHS750E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS750E often in real-time on the comparison pages.
What if I can't find stock of RHS750E?
You can fill out our help required form which you can use to request a quote for RHS750E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.