Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$72.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$109.67
|
29
in stock
|
Buy Now | |
RS Americas
from US$94.05
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$171.09
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$76.12
|
-
|
Buy Now | |
element14
from US$76.81
|
-
|
Buy Now | |
Carlton-Bates
from US$74.94
|
-
|
Buy Now | |
Distrelec
from US$75.51
|
-
|
Buy Now | |
Richardson RFPD
from US$72.83
|
-
|
Buy Now | |
Farnell
from US$74.84
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
SVHC | No SVHC (15-Jan-2018) |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Track Taper | Linear |
Rheostat, WW, Rest 5 Kilohms, Pwr-Rtg 25 W, Cur-Rtg 0.07 A, Lug, Shaft 0.25 in, Open | Ohmite RHS5K0E | RS Americas |
Rheostat Open Core 10% 25W 5K | RS |
Rheostats 25watt 5K 500V Std Shaft | Rapid Electronics |
Rheostat, Wirewound, 5Kohm, 25W | Newark Electronics |
RHEOSTAT, WIREWOUND, 5KOHM, 25W | element14 |
Rheostat 5000 Ohms Standard Shaft | Carlton-Bates |
Ohmite Rotary Potentiometer 5kOhm 25W ± | Distrelec |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a RHS5K0E?
Additional datasheets, footprints and schematics for RHS5K0E are listed on our Part Details page. You can also find images and similar parts to RHS5K0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS5K0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS5K0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS5K0E fall under?
The RHS5K0E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS5K0E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS5K0E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS5K0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS5K0E have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for RHS5K0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS5K0E often in real-time on the comparison pages.
What if I can't find stock of RHS5K0E?
You can fill out our help required form which you can use to request a quote for RHS5K0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.