Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$67.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.91
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$67.79
|
164
in stock
|
Buy Now | |
element14
from US$70.11
|
164
in stock
|
Buy Now | |
RS Americas
from US$79.65
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.99
|
1
in stock
|
Buy Now | |
TTI Europe
from US$73.04
|
-
|
Buy Now | |
Richardson RFPD
from US$70.34
|
-
|
Buy Now | |
Farnell
from US$72.47
|
-
|
Buy Now |
Track Resistance | 50ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
SVHC | No SVHC (15-Jan-2018) |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Track Taper | Linear |
Rheostat, Wirewound, 50 Ohm, 25W | Newark Electronics |
RHEOSTAT, WIREWOUND, 50OHM, 25W | element14 |
Rheostat, WW, Rest 50 Ohms, Pwr-Rtg 25 W, Cur-Rtg 0.707 A, Lug, Shaft 0.25 in, Open | Ohmite RHS50RE | RS Americas |
Rheostat Open Core 10% 25W 50R | RS |
Potentiometer: shaft | Transfer Multisort Elektronik |
50 OHM 10% 25W RHS TYPE | TTI Europe |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a RHS50RE?
Additional datasheets, footprints and schematics for RHS50RE are listed on our Part Details page. You can also find images and similar parts to RHS50RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS50RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS50RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS50RE fall under?
The RHS50RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS50RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS50RE you can contact the distributor directly for product support, shipping queries etc.
Is the RHS50RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS50RE have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, RS and Transfer Multisort Elektronik have stock available or on a lead time for RHS50RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS50RE often in real-time on the comparison pages.
What if I can't find stock of RHS50RE?
You can fill out our help required form which you can use to request a quote for RHS50RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.