Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$22.78
Track Resistance | 500ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 500ohm |
Resistance Max | 500ohm |
Rheostat, WW, Rest 500 Ohms, Pwr-Rtg 25 W, Cur-Rtg 0.222 A, Lug, Shaft 0.25 in, Open | Ohmite RHS500E | RS Americas |
Rheostat, Wirewound, 500 Ohm, 25W | Newark Electronics |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 25 WATT, 500 | RS |
RHEOSTAT, 500R, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHS500E?
Additional datasheets, footprints and schematics for RHS500E are listed on our Part Details page. You can also find images and similar parts to RHS500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS500E fall under?
The RHS500E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS500E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS500E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS500E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for RHS500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS500E often in real-time on the comparison pages.
What if I can't find stock of RHS500E?
You can fill out our help required form which you can use to request a quote for RHS500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.