Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$30.43
Track Resistance | 3ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 3ohm |
Resistance Max | 3ohm |
Rheostat, WW, Rest 3 Ohms, Pwr-Rtg 25 W, Cur-Rtg 2.88 A, Lug, Shaft 0.25 in, Open | Ohmite RHS3R0E | RS Americas |
Rheostat, Wirewound, 3 Ohm, 25W | Newark Electronics |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 25 WATT, 3 | RS |
RHEOSTAT, 3R, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHS3R0E?
Additional datasheets, footprints and schematics for RHS3R0E are listed on our Part Details page. You can also find images and similar parts to RHS3R0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS3R0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS3R0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS3R0E fall under?
The RHS3R0E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS3R0E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS3R0E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS3R0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS3R0E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for RHS3R0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS3R0E often in real-time on the comparison pages.
What if I can't find stock of RHS3R0E?
You can fill out our help required form which you can use to request a quote for RHS3R0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.