Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Prices starting from US$29.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.07
|
No stock
|
Buy Now | |
RS Americas
from US$32.05
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$111.44
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$165.24
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$117.00
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$124.06
|
1
in stock
|
Buy Now | |
Farnell
from US$72.47
|
-
|
Buy Now |
Track Resistance | 350ohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 350ohm |
Resistance Max | 350ohm |
Rheostat, WW, Rest 350 Ohms, Pwr-Rtg 25 W, Cur-Rtg 0.267 A, Lug, Shaft 0.25 in, Open | Ohmite RHS350E | RS Americas |
25 Watt Model H Rheostat 10% Rohs Compliant: Yes |Ohmite RHS350E | Newark Electronics |
Rheostats 25watt 350ohm 500V Std Shaft | Rapid Electronics |
Potentiometer: shaft | Transfer Multisort Elektronik |
RHEOSTAT, 25 WATT, 350 | RS |
RHEOSTAT, 350R, 10%, 25W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RHS350E?
Additional datasheets, footprints and schematics for RHS350E are listed on our Part Details page. You can also find images and similar parts to RHS350E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS350E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS350E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS350E fall under?
The RHS350E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS350E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS350E you can contact the distributor directly for product support, shipping queries etc.
Is the RHS350E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS350E have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for RHS350E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS350E often in real-time on the comparison pages.
What if I can't find stock of RHS350E?
You can fill out our help required form which you can use to request a quote for RHS350E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.