Status: | Unknown |
---|---|
Series: | RHS Series |
RoHS: | Unknown |
Track Resistance | 2.5kohm |
---|---|
Power Rating | 25W |
Product Range | RHS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 2.5kohm |
Resistance Max | 2.5kohm |
Rheostat, Wirewound, 2.5Kohm, 25W | Newark Electronics |
Where can I find additional details, specifications and documents for a RHS2K5?
Additional datasheets, footprints and schematics for RHS2K5 are listed on our Part Details page. You can also find images and similar parts to RHS2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHS2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHS2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHS2K5 fall under?
The RHS2K5 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RHS2K5 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHS2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the RHS2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHS2K5 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for RHS2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHS2K5 often in real-time on the comparison pages.
What if I can't find stock of RHS2K5?
You can fill out our help required form which you can use to request a quote for RHS2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.